multicomp PRO Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Multicomp Pro MC0402F224Z100CT

Description
CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Multicomp Pro - 03AC3116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Multicomp Pro
03AC3116
Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Multicomp Pro 03AC3116
CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 10V, Y5V, 0402, REEL; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0262 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0262
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0262
Multilayer Ceramic Capacitor, MC Series, 0.22 uF, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.22 uF, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3116 33R0262
Product Name Cap, 0.22Μf, 10V, Y5V, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, +80%, -20%, Y5V, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers