multicomp PRO Cap, 0.022Μf, 25V, Y5V, 0402, Reel; Capacitance Multicomp Pro MC0402F223Z250CT

Description
CAP, 0.022µF, 25V, Y5V, 0402, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.022µF, 25V, Y5V, 0402, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 25V, Y5V, 0402, Reel; Capacitance Multicomp Pro - 03AC3115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 25V, Y5V, 0402, Reel; Capacitance Multicomp Pro
03AC3115
Cap, 0.022Μf, 25V, Y5V, 0402, Reel; Capacitance Multicomp Pro 03AC3115
CAP, 0.022µF, 25V, Y5V, 0402, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 25V, Y5V, 0402, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0305 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0305
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0305
Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3115 33R0305
Product Name Cap, 0.022Μf, 25V, Y5V, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details