multicomp PRO Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402; Capacitance Multicomp Pro MC0402F104Z160CT

Description
CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402; Capacitance Multicomp Pro - 06R4737 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402; Capacitance Multicomp Pro
06R4737
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402; Capacitance Multicomp Pro 06R4737
CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4738 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Multicomp Pro
06R4738
Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402, Full Reel; Capacitance Multicomp Pro 06R4738
CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, Y5V, +80,-20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0277 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0277
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0277
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4737 33R0277
Product Name Ceramic Capacitor, 0.1Uf, 16V, Y5V, +80,-20%, 0402; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, +80%, -20%, Y5V, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers