multicomp PRO Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel; Capacitance Multicomp Pro MC0402F104M160CT

Description
CAP, 0.1µF, 16V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.1µF, 16V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel; Capacitance Multicomp Pro - 97Y2102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel; Capacitance Multicomp Pro
97Y2102
Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel; Capacitance Multicomp Pro 97Y2102
CAP, 0.1µF, 16V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 20%, Y5V, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2102
Product Name Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers