multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402B821K500CT

Description
Multilayer Ceramic Capacitor, MC Series, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0361 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0361
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0361
Multilayer Ceramic Capacitor, MC Series, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3109
Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3109
CAP, 820PF, 50V, 10%, X7R, 0402, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 50V, 10%, X7R, 0402, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0361 03AC3109
Product Name Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 820Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers