multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402B561K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0359 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0359
Smd Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0359
SMD Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8584 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8584
Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8584
Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0359
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details