multicomp PRO Cap, Mlcc, X7R, 0.047Uf, 25V, 0402, Reel; Capacitance Multicomp Pro MC0402B473K250CT

Description
CAP, MLCC, X7R, 0.047UF, 25V, 0402, REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.047UF, 25V, 0402, REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402, Reel; Capacitance Multicomp Pro - 97Y2093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402, Reel; Capacitance Multicomp Pro
97Y2093
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402, Reel; Capacitance Multicomp Pro 97Y2093
CAP, MLCC, X7R, 0.047UF, 25V, 0402, REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 25V, 0402, REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2093
Product Name Cap, Mlcc, X7R, 0.047Uf, 25V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details