multicomp PRO Capacitor, Mlcc, 470Pf, 50V, X7R, 0402, Full Reel; Capacitance Multicomp Pro MC0402B471J500CT

Description
CAPACITOR, MLCC, 470PF, 50V, X7R, 0402, FULL REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 470PF, 50V, X7R, 0402, FULL REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402, Full Reel; Capacitance Multicomp Pro - 90W2808 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402, Full Reel; Capacitance Multicomp Pro
90W2808
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402, Full Reel; Capacitance Multicomp Pro 90W2808
CAPACITOR, MLCC, 470PF, 50V, X7R, 0402, FULL REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR, MLCC, 470PF, 50V, X7R, 0402, FULL REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 06X6152 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
06X6152
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 06X6152
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402; Capacitance Multicomp Pro - 90W2807 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402; Capacitance Multicomp Pro
90W2807
Capacitor, Mlcc, 470Pf, 50V, X7R, 0402; Capacitance Multicomp Pro 90W2807
CAPACITOR, MLCC, 470PF, 50V, X7R, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, 470PF, 50V, X7R, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8697 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8697
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8697
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 90W2808 06X6152 90W2807
Product Name Capacitor, Mlcc, 470Pf, 50V, X7R, 0402, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 470Pf, 50V, X7R, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers