multicomp PRO Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro MC0402B391K250CT

Description
CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4692
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4692
CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0285 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0285
Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0285
Multilayer Ceramic Capacitor, MC Series, 390 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 390 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 390Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3100
Cap, 390Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3100
CAP, 390PF, 25V, 10%, X7R, 0402, REEL; Capacitance:390pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 390PF, 25V, 10%, X7R, 0402, REEL; Capacitance:390pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4692 33R0285 03AC3100
Product Name Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 390 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 390Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers