multicomp PRO Cap, 0.022Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B223J160CT

Description
CAP, 0.022µF, 16V, 5%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 16V, 5%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro - 97Y2078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
97Y2078
Cap, 0.022Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro 97Y2078
CAP, 0.022µF, 16V, 5%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 16V, 5%, X7R, 0402, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2078
Product Name Cap, 0.022Μf, 16V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details