multicomp PRO Capacitor Ceramic 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro MC0402B183K160CT

Description
CAPACITOR CERAMIC 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4659
Capacitor Ceramic 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4659
CAPACITOR CERAMIC 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.018Uf, 16V, 0402, Reel; Capacitance Multicomp Pro - 33R0270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.018Uf, 16V, 0402, Reel; Capacitance Multicomp Pro
33R0270
Cap, Mlcc, X7R, 0.018Uf, 16V, 0402, Reel; Capacitance Multicomp Pro 33R0270
CAP, MLCC, X7R, 0.018UF, 16V, 0402, REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.018UF, 16V, 0402, REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.018Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3092
Cap, 0.018Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3092
CAP, 0.018µF, 16V, 10%, X7R, 0402, REEL; Capacitance:18000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.018µF, 16V, 10%, X7R, 0402, REEL; Capacitance:18000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4659 03AC3092
Product Name Capacitor Ceramic 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro Cap, 0.018Μf, 16V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details