multicomp PRO Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro MC0402B151K500CT

Description
CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro - 06R4639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro
06R4639
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro 06R4639
CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3088
Cap, 150Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3088
CAP, 150PF, 50V, 10%, X7R, 0402, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, 10%, X7R, 0402, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0347 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0347
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0347
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4639 03AC3088 33R0347
Product Name Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro Cap, 150Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers