multicomp PRO Cap, 1000Pf, 25V, Mlcc, 0402; Capacitance Multicomp Pro MC0402B102K250CT

Description
CAP, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
Description
CAP, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 25V, Mlcc, 0402; Capacitance Multicomp Pro - 74X9889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0402; Capacitance Multicomp Pro
74X9889
Cap, 1000Pf, 25V, Mlcc, 0402; Capacitance Multicomp Pro 74X9889
CAP, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0290 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0290
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0290
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 74X9889 33R0290
Product Name Cap, 1000Pf, 25V, Mlcc, 0402; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details