multicomp PRO Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro MC0402B101K500CT

Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro - 06R4611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro
06R4611
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro 06R4611
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro - 74X9888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
74X9888
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro 74X9888
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4611
Product Name Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details