multicomp PRO Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro MC0402B101K250CT

Description
CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4610 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4610
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4610
CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3086
Cap, 100Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3086
CAP, 100PF, 25V, 10%, X7R, 0402, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 25V, 10%, X7R, 0402, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0278 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0278
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0278
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4610 03AC3086 33R0278
Product Name Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro Cap, 100Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers