multicomp PRO Cap, Mlcc, X5R, 0.047Uf, 6.3V, 0201; Capacitance Multicomp Pro MC0201X473K6R3CT

Description
CAP, MLCC, X5R, 0.047UF, 6.3V, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X5R, 0.047UF, 6.3V, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X5R, 0.047Uf, 6.3V, 0201; Capacitance Multicomp Pro - 33R0230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.047Uf, 6.3V, 0201; Capacitance Multicomp Pro
33R0230
Cap, Mlcc, X5R, 0.047Uf, 6.3V, 0201; Capacitance Multicomp Pro 33R0230
CAP, MLCC, X5R, 0.047UF, 6.3V, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.047UF, 6.3V, 0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Multicomp Pro - 03AC3084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Multicomp Pro
03AC3084
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Multicomp Pro 03AC3084
CAP, 0.047µF, 6.3V, 10%, X5R, 0201; Capacitance:47000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.047µF, 6.3V, 10%, X5R, 0201; Capacitance:47000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0230 03AC3084
Product Name Cap, Mlcc, X5R, 0.047Uf, 6.3V, 0201; Capacitance Multicomp Pro Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details