multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201N270J250CT

Description
Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0253 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0253
Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0253
Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0253
Product Name Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers