multicomp PRO Capacitor Ceramic 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro MC0201N180J250LT

Description
CAPACITOR CERAMIC 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro - 06R4564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro
06R4564
Capacitor Ceramic 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro 06R4564
CAPACITOR CERAMIC 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro - 03AC3082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
03AC3082
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro 03AC3082
CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4564 03AC3082
Product Name Capacitor Ceramic 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details