multicomp PRO Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro MC0201N120J250LT

Description
CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro - 03AC3081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
03AC3081
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro 03AC3081
CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3081
Product Name Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details