multicomp PRO Capacitor Ceramic 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro MC0201N101J160LT

Description
CAPACITOR CERAMIC 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro - 06R4555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro
06R4555
Capacitor Ceramic 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro 06R4555
CAPACITOR CERAMIC 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4555
Product Name Capacitor Ceramic 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details