multicomp PRO Res, Thick Film, 5R6, 5%, 0.05W, 0201; Resistance Multicomp Pro MC0201L6J5R60SE

Description
RES, THICK FILM, 5R6, 5%, 0.05W, 0201; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 5R6, 5%, 0.05W, 0201; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R6, 5%, 0.05W, 0201; Resistance Multicomp Pro - 84R2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 0.05W, 0201; Resistance Multicomp Pro
84R2753
Res, Thick Film, 5R6, 5%, 0.05W, 0201; Resistance Multicomp Pro 84R2753
RES, THICK FILM, 5R6, 5%, 0.05W, 0201; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 0.05W, 0201; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2753
Product Name Res, Thick Film, 5R6, 5%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details