multicomp PRO Resistor, Thick Film, 3 Ohm, 50Mw, 5%; Resistance Multicomp Pro MC0201L6J3R00SE

Description
RESISTOR, THICK FILM, 3 OHM, 50MW, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3 OHM, 50MW, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3 Ohm, 50Mw, 5%; Resistance Multicomp Pro - 84R3360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3 Ohm, 50Mw, 5%; Resistance Multicomp Pro
84R3360
Resistor, Thick Film, 3 Ohm, 50Mw, 5%; Resistance Multicomp Pro 84R3360
RESISTOR, THICK FILM, 3 OHM, 50MW, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 3 OHM, 50MW, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 3R, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp - 29AH6567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp
29AH6567
Res, 3R, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp 29AH6567
RES, 3R, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3ohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:3ohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R3360 29AH6567
Product Name Resistor, Thick Film, 3 Ohm, 50Mw, 5%; Resistance Multicomp Pro Res, 3R, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details