multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 3 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201L6J3004SE

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 3 Mohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 3 Mohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 3 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 84R3364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 3 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
84R3364
Surface Mount Chip Resistor, Thick Film, Mc Series, 3 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 84R3364
Surface Mount Chip Resistor, Thick Film, MC Series, 3 Mohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 3 Mohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M, 5%, 0.05W, 0201; Resistance Multicomp Pro - 84R2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 5%, 0.05W, 0201; Resistance Multicomp Pro
84R2744
Res, Thick Film, 3M, 5%, 0.05W, 0201; Resistance Multicomp Pro 84R2744
RES, THICK FILM, 3M, 5%, 0.05W, 0201; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3M, 5%, 0.05W, 0201; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R3364 84R2744
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 3 Mohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Res, Thick Film, 3M, 5%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details