multicomp PRO Res, Thick Film, 270R, 5%, 0.05W, 0201; Resistance Multicomp Pro MC0201L6J271CSE

Description
RES, THICK FILM, 270R, 5%, 0.05W, 0201; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 270R, 5%, 0.05W, 0201; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270R, 5%, 0.05W, 0201; Resistance Multicomp Pro - 84R2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.05W, 0201; Resistance Multicomp Pro
84R2739
Res, Thick Film, 270R, 5%, 0.05W, 0201; Resistance Multicomp Pro 84R2739
RES, THICK FILM, 270R, 5%, 0.05W, 0201; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.05W, 0201; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mc Series, 270 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 84R3359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 270 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
84R3359
Surface Mount Chip Resistor, Thick Film, Mc Series, 270 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 84R3359
Surface Mount Chip Resistor, Thick Film, MC Series, 270 ohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 270 ohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2739 84R3359
Product Name Res, Thick Film, 270R, 5%, 0.05W, 0201; Resistance Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mc Series, 270 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details