multicomp PRO Res, 1M4, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro MC0201L6J1404SE

Description
RES, 1M4, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.4Mohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 1M4, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.4Mohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M4, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M4, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0270
Res, 1M4, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0270
RES, 1M4, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.4Mohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M4, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.4Mohm; Product Range:MCC0201 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0270
Product Name Res, 1M4, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 1.40E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details