multicomp PRO Res, Thick Film, 9K31, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F9311SE

Description
RES, THICK FILM, 9K31, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:9.31kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 9K31, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:9.31kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9K31, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0238
Res, Thick Film, 9K31, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0238
RES, THICK FILM, 9K31, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:9.31kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:9.31kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0238
Product Name Res, Thick Film, 9K31, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 9310 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details