multicomp PRO Res, 4K42, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro MC0201L6F4421SE

Description
RES, 4K42, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:4.42kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K42, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:4.42kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 73AC8106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
73AC8106
Res, 4K42, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 73AC8106
RES, 4K42, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:4.42kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K42, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:4.42kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC8106
Product Name Res, 4K42, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 4420 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers