multicomp PRO Res, Thick Film, 17K4, 1%, 0.05W, 0201; Resistance Multicomp Pro MC0201L6F1742SE

Description
RES, THICK FILM, 17K4, 1%, 0.05W, 0201; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 17K4, 1%, 0.05W, 0201; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 17K4, 1%, 0.05W, 0201; Resistance Multicomp Pro - 84R2278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.05W, 0201; Resistance Multicomp Pro
84R2278
Res, Thick Film, 17K4, 1%, 0.05W, 0201; Resistance Multicomp Pro 84R2278
RES, THICK FILM, 17K4, 1%, 0.05W, 0201; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 17K4, 1%, 0.05W, 0201; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 17.4Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro - 84R2901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 17.4Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro
84R2901
Resistor, Thick Film, 17.4Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro 84R2901
RESISTOR, THICK FILM, 17.4KOHM, 50MW, 1%, FULL REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 17.4KOHM, 50MW, 1%, FULL REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2278
Product Name Res, Thick Film, 17K4, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details