multicomp PRO Res, Thick Film, 16R2, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F16R2SE

Description
RES, THICK FILM, 16R2, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:16.2ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 16R2, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:16.2ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16R2, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 36AJ9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
36AJ9998
Res, Thick Film, 16R2, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 36AJ9998
RES, THICK FILM, 16R2, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:16.2ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 16R2, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:16.2ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9998
Product Name Res, Thick Film, 16R2, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 16.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details