multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201B472K100CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 94W8683 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
94W8683
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 94W8683
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 06X6142 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
06X6142
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 06X6142
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8683
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details