multicomp PRO Cap, 1000Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro MC0201B102K100CT

Description
CAP, 1000PF, 10V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 10V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro - 03AC3077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro
03AC3077
Cap, 1000Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro 03AC3077
CAP, 1000PF, 10V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 10V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0232 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0232
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0232
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3077 33R0232
Product Name Cap, 1000Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details