multicomp PRO Smd Current Sense Resistors, Mc Series, 51 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W0805551K

Description
SMD Current Sense Resistors, MC Series, 51 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 51 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 51 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 39K0420 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 51 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
39K0420
Smd Current Sense Resistors, Mc Series, 51 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 39K0420
SMD Current Sense Resistors, MC Series, 51 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 51 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0420
Product Name Smd Current Sense Resistors, Mc Series, 51 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers