multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 18 Ohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W0805518R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 18 ohm, 100 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 18 ohm, 100 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 18 Ohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 39K0359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 18 Ohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
39K0359
Surface Mount Chip Resistor, Thick Film, Mc Series, 18 Ohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 39K0359
Surface Mount Chip Resistor, Thick Film, MC Series, 18 ohm, 100 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 18 ohm, 100 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0359
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 18 Ohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details