multicomp PRO Res, Thick Film, 1K6, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W080511K6

Description
RES, THICK FILM, 1K6, 1%, 0.1W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 1K6, 1%, 0.1W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K6, 1%, 0.1W, 0805; Resistance Multicomp Pro - 94W6011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.1W, 0805; Resistance Multicomp Pro
94W6011
Res, Thick Film, 1K6, 1%, 0.1W, 0805; Resistance Multicomp Pro 94W6011
RES, THICK FILM, 1K6, 1%, 0.1W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.1W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W6011
Product Name Res, Thick Film, 1K6, 1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details