multicomp PRO Smd Current Sense Resistors, Mc Series, 10 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W0805110R

Description
SMD Current Sense Resistors, MC Series, 10 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 10 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 10 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5306 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 10 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5306
Smd Current Sense Resistors, Mc Series, 10 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5306
SMD Current Sense Resistors, MC Series, 10 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 10 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5306
Product Name Smd Current Sense Resistors, Mc Series, 10 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers