TE Connectivity Chip Resistor - Surface Mount RL73K2BR15JTD

Description
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103270TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103270TR-ND
Chip Resistor - Surface Mount A103270TR-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103270DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103270DKR-ND
Chip Resistor - Surface Mount A103270DKR-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103270CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103270CT-ND
Chip Resistor - Surface Mount A103270CT-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS ) - RL73K2BR15JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS )
RL73K2BR15JTD
Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS ) RL73K2BR15JTD
Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS )

Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS )

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6887 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6887
Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6887
SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.15 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103270TR-ND RL73K2BR15JTD 18K6887
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 2B R15 5% 5K RL ( CGS ) Smd Current Sense Resistors, Rl73 Series, 0.15 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - A138534CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers