multicomp PRO Res, Thick Film, 6R2, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro MC0125W120616R20

Description
RES, THICK FILM, 6R2, 1%, 0.125W, 1206, REEL; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6R2, 1%, 0.125W, 1206, REEL; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R2, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro - 94W4545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R2, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro
94W4545
Res, Thick Film, 6R2, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro 94W4545
RES, THICK FILM, 6R2, 1%, 0.125W, 1206, REEL; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R2, 1%, 0.125W, 1206, REEL; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W4545
Product Name Res, Thick Film, 6R2, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details