multicomp PRO Res, 22K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro MC0125W1206122K

Description
RES, 22K, 1%, 125MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 1%, 125MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro - 07W5895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
07W5895
Res, 22K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro 07W5895
RES, 22K, 1%, 125MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 22K, 1%, 125MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6591
Res, Thick Film, 22K, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6591
RES, THICK FILM, 22K, 1%, 0.125W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.125W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5895
Product Name Res, 22K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details