multicomp PRO Axial Fan, 60Mm, 24Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp MC011529

Description
AXIAL FAN, 60MM, 24VDC, 19CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 19CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp - 17AH5490 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp
17AH5490
Axial Fan, 60Mm, 24Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp 17AH5490
AXIAL FAN, 60MM, 24VDC, 19CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 19CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5490
Product Name Axial Fan, 60Mm, 24Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details