multicomp PRO Axial Fan, 30Mm, 12Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp MC011506

Description
AXIAL FAN, 30MM, 12VDC, 5.5CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:660mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 12VDC, 5.5CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:660mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 12Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp - 17AH5475 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 12Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
17AH5475
Axial Fan, 30Mm, 12Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp 17AH5475
AXIAL FAN, 30MM, 12VDC, 5.5CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:660mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 12VDC, 5.5CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:660mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5475
Product Name Axial Fan, 30Mm, 12Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO503554D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details