The Axial Fan, part number 17AH5466, is a 50mm vó 50mm vó 10mm DC fan designed for a supply voltage of 12V DC. It features a lubricated sleeve bearing system and operates at a rated speed of 5700 RPM, providing an airflow of 13 CFM. The fan generates an acoustic noise level of 30.7 dBA, making it suitable for applications where noise reduction is important. The operating voltage range is from 4.5V DC to 13.8V DC, with a starting voltage of 4.5V DC at 25°C. It has a life expectancy of 35,000 hours at 40°C and 65% humidity. The fan is constructed from thermoplastic PBT material, compliant with UL94V-0 standards, and includes features such as automatic restart and polarity protection. The fan is also RoHS compliant, ensuring it meets environmental regulations.
AXIAL FAN, 50MM, 12VDC, 13CFM, 30.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:30.7dBA; Power Rating:1.08W; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 17AH5466 |
| Product Name | Axial Fan, 50Mm, 12Vdc, 13Cfm, 30.7Dba; Supply Voltage Vdc Multicomp |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13 SCFM (22.1 m³/hr) |
| Nominal Voltage | 12 volts |