multicomp PRO Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp MC011493

Description
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:900mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:900mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp - 17AH5464 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
17AH5464
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp 17AH5464
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:900mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:900mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5464
Product Name Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details