multicomp PRO 3D Printer Filament, 1.75Mm, Natural; Diameter Multicomp MC011458

Description
3D PRINTER FILAMENT, 1.75MM, NATURAL; Diameter:1.75mm; Filament Colour:Natural; Filament Material:-; Melting Temperature Min:160°C; Melting Temperature Max:300°C; Filament Weight:110g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, NATURAL; Diameter:1.75mm; Filament Colour:Natural; Filament Material:-; Melting Temperature Min:160°C; Melting Temperature Max:300°C; Filament Weight:110g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Natural; Diameter Multicomp - 01AH7227 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Natural; Diameter Multicomp
01AH7227
3D Printer Filament, 1.75Mm, Natural; Diameter Multicomp 01AH7227
3D PRINTER FILAMENT, 1.75MM, NATURAL; Diameter:1.75mm; Filament Colour:Natural; Filament Material:-; Melting Temperature Min:160°C; Melting Temperature Max:300°C; Filament Weight:110g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, NATURAL; Diameter:1.75mm; Filament Colour:Natural; Filament Material:-; Melting Temperature Min:160°C; Melting Temperature Max:300°C; Filament Weight:110g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fibers and Filaments
Product Number 01AH7227
Product Name 3D Printer Filament, 1.75Mm, Natural; Diameter Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Thermoplastic PEEK - VICTREX AM™ 200 PAEK Filament - Victrex PLC
Specs
Material Synthetic
Applications 3D Printing
View Details
Tailored Fiber Placement For Fiber-reinforced Composites -  - Embro GmbH
Specs
Type Specialty fibers, fabrics, and textiles
Material Synthetic
Applications Automotive / Transportation; Industrial
View Details