multicomp PRO Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro MC011434

Description
PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro - 39AH5436 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro
39AH5436
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro 39AH5436
PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro - 58AJ2464 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro
58AJ2464
Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro 58AJ2464
PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 1.25A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5436
Product Name Pptc Resettable Fuse, 16Vdc, 1.25A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details