multicomp PRO Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro MC011432

Description
PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro - 39AH5434 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro
39AH5434
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro 39AH5434
PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro - 58AJ2462 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro
58AJ2462
Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro 58AJ2462
PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5434
Product Name Pptc Resettable Fuse, 30Vdc, 0.5A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details