multicomp PRO Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro MC011431

Description
PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro - 39AH5433 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro
39AH5433
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro 39AH5433
PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro - 58AJ2461 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro
58AJ2461
Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro 58AJ2461
PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 30VDC, 0.35A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5433
Product Name Pptc Resettable Fuse, 30Vdc, 0.35A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers