multicomp PRO Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro MC011426

Description
PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro - 39AH5428 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro
39AH5428
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro 39AH5428
PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro - 58AJ2456 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro
58AJ2456
Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro 58AJ2456
PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.12A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5428
Product Name Pptc Resettable Fuse, 9Vdc, 0.12A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details