multicomp PRO Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro MC011424

Description
PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro - 39AH5426 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro
39AH5426
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro 39AH5426
PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro - 58AJ2454 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro
58AJ2454
Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro 58AJ2454
PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 0.05A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5426
Product Name Pptc Resettable Fuse, 15Vdc, 0.05A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002314101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers