multicomp PRO Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro MC011423

Description
PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro - 39AH5425 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro
39AH5425
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro 39AH5425
PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro - 58AJ2453 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro
58AJ2453
Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro 58AJ2453
PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 0.04A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5425
Product Name Pptc Resettable Fuse, 24Vdc, 0.04A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers