multicomp PRO Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro MC011421

Description
PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro - 39AH5423 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro
39AH5423
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro 39AH5423
PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro - 58AJ2451 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro
58AJ2451
Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro 58AJ2451
PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.02A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5423
Product Name Pptc Resettable Fuse, 60Vdc, 0.02A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers